The SiT9365 is a differential MEMS oscillator supporting standard frequencies from 25 MHz to 325 MHz, designed for low-jitter applications in networking, telecom, and industrial systems. It features LVDS output signaling, operates with a 2.5 V ±10% supply, and offers frequency stability of ±20 ppm. The device is available in a 3.2 x 2.5 mm2 surface-mount package and maintains performance across industrial temperature ranges up to 85°C. It integrates on-chip regulators to reject power supply noise and delivers 0.1 ps RMS phase jitter for Ethernet applications.
Standard Frequency Ultra-low Jitter Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9365AC-2B1-25N200.000000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 200 MHz |
| Frequency Stability | 20 ppm |