The SiT9365 is a differential MEMS oscillator for ultra-low jitter applications, supporting standard frequencies from 25 MHz to 325 MHz with LVPECL, Low-swing LVPECL, LVDS, or HCSL outputs. It operates over temperature ranges up to -40°C to 105°C and offers frequency stability as low as ±10 ppm. The device integrates on-chip regulators to suppress power supply noise and provides 0.1 ps RMS phase jitter for Ethernet applications. It is available in industry-standard packages measuring 3.2 x 2.5 mm², 5.0 x 3.2 mm², or 7.0 x 5.0 mm².
Standard Frequency Ultra-low Jitter Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9365AC-1E1-33E159.375000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 159 MHz |
| Frequency Stability | 20 ppm |