The SiT9365 is a differential MEMS XO designed for low-jitter applications, supporting standard frequencies from 25 MHz to 325 MHz with LVPECL, LVDS, HCSL, or low-swing LVPECL outputs. It offers frequency stability as low as ±10 ppm, operates across temperature ranges up to -40°C to 105°C, and integrates on-chip regulators to suppress power supply noise. The device is available in industry-standard packages of 3.2 x 2.5 mm², 5.0 x 3.2 mm², and 7.0 x 5.0 mm², with 0.1 ps RMS phase jitter for Ethernet applications. This part uses the 3.3 V supply option and has an output enable feature, consistent with the SiT9365 series specifications.
Standard Frequency Ultra-low Jitter Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9365AC-1E1-30N200.000000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 200 MHz |
| Frequency Stability | 20 ppm |