The SiT9365 is a differential MEMS XO designed for low-jitter applications, supporting standard frequencies from 25 MHz to 325 MHz with LVPECL, LVDS, HCSL, or low-swing LVPECL output signaling. It offers frequency stability as low as ±10 ppm and operates over temperature ranges up to -40°C to 105°C. The device features industry-standard packages in 3.2 × 2.5 mm², 5.0 × 3.2 mm², and 7.0 × 5.0 mm² sizes, and integrates on-chip regulators to suppress power supply noise. It achieves 0.1 ps RMS phase jitter for Ethernet applications and is suited for telecom, networking, and storage systems.
Standard Frequency Ultra-low Jitter Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9365AC-1E1-28N168.040678 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 168 MHz |
| Frequency Stability | 20 ppm |