The SiT9365 is a differential MEMS XO supporting standard frequencies from 25 MHz to 325 MHz, designed for low-jitter applications in networking, telecom, and industrial systems. It offers LVPECL, LVDS, HCSL, and low-swing LVPECL output signaling, with frequency stability as low as ±10 ppm and 0.1 ps RMS phase jitter. Operable from -40°C to 105°C, it integrates on-chip power regulators to suppress supply noise. The device is available in industry-standard packages: 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm, all with center pads.
Standard Frequency Ultra-low Jitter Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9365AC-1E1-25N25.000000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 25 MHz |
| Frequency Stability | 20 ppm |