The SiT9365 is a differential MEMS XO designed for low-jitter applications, supporting standard frequencies from 25 MHz to 325 MHz with LVPECL, Low-swing LVPECL, LVDS, and HCSL output signaling. It features frequency stability as low as ±10 ppm, operates across temperature ranges up to -40°C to 105°C, and integrates on-chip regulators to suppress power supply noise. The device is available in industry-standard packages measuring 3.2 x 2.5 mm², 5.0 x 3.2 mm², or 7.0 x 5.0 mm², and delivers 0.1 ps RMS phase jitter for Ethernet applications. The part number SiT9365AB-2CF-33E100
Standard Frequency Ultra-low Jitter Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9365AB-2CF-33E100.000000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 100 MHz |
| Frequency Stability | 10 ppm |