The SiT9357 is a ruggedized ultra-low jitter differential oscillator designed for military and aerospace applications, operating between 220 MHz and 920 MHz. It is available in 2.0 x 1.6 mm, 2.5 x 2.0 mm, and 3.2 x 2.5 mm packages, with AEC-Q100 qualification and a wide temperature range of -55°C to 125°C. The device features 0.04 or 0.1 ppb/g acceleration sensitivity, 150 fs RMS typical phase jitter from 12 kHz to 20 MHz, and integrates on-chip regulators to suppress power supply noise. It supports LVPECL, LVDS, HCSL, low-power HCSL, and FlexSwing output signaling with programmable voltage swing and DC offset. Frequency stability options include ±20, ±30, and ±50 ppm, and supply voltages range from 1.8 V to 3.63 V. The part is factory programmable for optimized configurations to eliminate long lead times.
25 MHz to 644 MHz Endura™ Ruggedized Ultra-low Jitter Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9357AI-02B8A1810-900.000000 |
| Product Name | LVPECL \/ LVDS \/ HCSL Ruggedized Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 900 MHz |
| Frequency Stability | 30 ppm |