The SiT9357AI-01A8A3300-
25 MHz to 644 MHz Endura™ Ruggedized Ultra-low Jitter Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9357AI-01A8A3300-250.000000 |
| Product Name | LVPECL \/ LVDS \/ HCSL Ruggedized Oscillators |
| Package / Form Factor | 2.5x2.0 |
| Frequency | 250 MHz |
| Frequency Stability | 30 ppm |