The SiT9357 is a ruggedized ultra-low jitter differential XO operating from 220 MHz to 920 MHz, designed for military and aerospace applications. It features 0.04 or 0.1 ppb/g acceleration sensitivity, 150 fs RMS typical phase jitter from 12 kHz to 20 MHz, and supports LVPECL, LVDS, HCSL, low-power HCSL, and FlexSwing output signaling. The device operates over a temperature range of -55°C to 125°C with frequency stabilities of ±20, ±30, or ±50 ppm, is AEC-Q100 qualified, and offers 1.8 V, 2.5 V, and 3.3 V supply options. It is available in 2.0 x 1.6 mm, 2.5 x 2.0 mm, and 3.2 x 2.5 mm packages and integrates on-chip regulators to eliminate external LDOs. The part number SiT9357AE-02A1A3310-
25 MHz to 644 MHz Endura™ Ruggedized Ultra-low Jitter Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9357AE-02A1A3310-270.000000 |
| Product Name | LVPECL \/ LVDS \/ HCSL Oscillators |
| Package / Form Factor | 2.5x2.0 |
| Frequency | 270 MHz |
| Frequency Stability | 20 ppm |