The SiT9357 is a ruggedized ultra-low jitter differential oscillator designed for military and aerospace applications, operating between 220 MHz and 920 MHz with 150 fs RMS typical phase jitter from 12 kHz to 20 MHz. It supports LVPECL, LVDS, HCSL, low-power HCSL, and FlexSwing output signaling, with frequency stability options of ±20, ±30, or ±50 ppm and a wide temperature range of -55°C to 125°C. The device is AEC-Q100 qualified and features 0.04 or 0.1 ppb/g acceleration sensitivity. It is available in 2.0 x 1.6 mm, 2.5 x 2.0 mm, and 3.2 x 2.5 mm packages and integrates on-chip regulators to eliminate external LDOs. FlexSwing allows independent control of voltage swing and DC offset.
25 MHz to 644 MHz Endura™ Ruggedized Ultra-low Jitter Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9357AA-02B8A3310-320.000000 |
| Product Name | LVPECL \/ LVDS \/ HCSL Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 320 MHz |
| Frequency Stability | 30 ppm |