The SiT9357 is a ruggedized ultra-low jitter differential XO designed for military and aerospace applications, operating from 220 MHz to 920 MHz with a typical phase jitter of 150 fs RMS (12 kHz to 20 MHz). It supports LVPECL, LVDS, HCSL, Low-power HCSL, and FlexSwing output signaling, with frequency stability options of ±20, ±30, and ±50 ppm and operation over a temperature range of -55°C to 125°C. It is AEC-Q100 qualified and has acceleration sensitivity of 0.04 or 0.1 ppb/g. The device is supplied in 2.0 × 1.6 mm, 2.5 × 2.0 mm, or 3.2 × 2.5 mm packages and integrates on-chip regulators to eliminate external LDOs. The part number SiT9357AA-02B8A1820-
25 MHz to 644 MHz Endura™ Ruggedized Ultra-low Jitter Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9357AA-02B8A1820-300.000000 |
| Product Name | LVPECL \/ LVDS \/ HCSL Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 300 MHz |
| Frequency Stability | 30 ppm |