The SiT9356 is a ruggedized ultra-low jitter differential XO designed for military and aerospace applications, operating from 1 MHz to 220 MHz with a typical phase jitter of 150 fs RMS from 12 kHz to 20 MHz. It supports LVPECL, LVDS, HCSL, low-power HCSL, and FlexSwing signaling options with factory-programmable
25 MHz to 644 MHz Endura™ Ruggedized Ultra-low Jitter Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9356AM-02P8AYY10-125.000000 |
| Product Name | LVPECL \/ LVDS \/ HCSL Ruggedized Oscillators |
| Package / Form Factor | 2.0x1.6 |
| Frequency | 125 MHz |
| Frequency Stability | 30 ppm |