The SiT9356 is a ruggedized ultra-low jitter differential oscillator for military and aerospace applications, operating from 1 MHz to 220 MHz with 150 fs RMS typical phase jitter from 12 kHz to 20 MHz. It offers LVPECL, LVDS, HCSL, low-power HCSL, and FlexSwing output options, with frequency stability options of ±20, ±30, and ±50 ppm and a wide temperature range of -55°C to 125°C. The device features 0.04 or 0.1 ppb/g acceleration sensitivity, integrates on-chip regulators to reject power supply noise, and supports supply voltages of 1.8 V, 2.5 V, 3.3 V, or a continuous range up to 3.63 V. It is AEC-Q100 qualified and available in 2.0 x 1.6 mm, 2.5 x 2.0 mm, or 3.2 x 2.5 mm packages.
25 MHz to 644 MHz Endura™ Ruggedized Ultra-low Jitter Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9356AM-02B8A3310-50.000000 |
| Product Name | LVPECL \/ LVDS \/ HCSL Ruggedized Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 50 MHz |
| Frequency Stability | 30 ppm |