The SiT9356 is a ruggedized ultra-low jitter differential XO designed for military and aerospace applications, offering frequencies from 1 MHz to 220 MHz with 150 fs RMS typical phase jitter from 12 kHz to 20 MHz. It supports LVPECL, LVDS, HCSL, low-power HCSL, and FlexSwing output signaling with supply voltages of 1.8 V, 2.5 V, or 3.3 V, and operates over a temperature range of -55°C to 125°C. The device features 0.04 or 0.1 ppb/g acceleration sensitivity, integrated power supply noise filtering, and is AEC-Q100 qualified. Available in 2.0 x 1.6 mm, 2.5 x 2.0 mm, and 3.2 x 2.5 mm packages, it includes factory-programmable
25 MHz to 644 MHz Endura™ Ruggedized Ultra-low Jitter Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9356AM-02B8A3310-100.000000 |
| Product Name | LVPECL \/ LVDS \/ HCSL Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 100 MHz |
| Frequency Stability | 30 ppm |