The SiT9356 is a ruggedized ultra-low jitter differential XO designed for military and aerospace applications, operating from 1 MHz to 220 MHz with 150 fs RMS typical phase jitter. It supports LVPECL, LVDS, HCSL, Low-power HCSL, and FlexSwing output signaling, with factory-programmed options for frequency, stability, voltage, and enable functionality. The device offers ±20, ±30, and ±50 ppm frequency stability, operates over a temperature range of -55°C to 125°C, and is AEC-Q100 qualified. It features 0.04 or 0.1 ppb/g acceleration sensitivity, 9 fs/mV typical PSNR, and integrates on-chip regulators to suppress power supply noise. Available in 2.0 x 1.6 mm, 2.5 x 2.0 mm, and 3.2 x 2.5 mm packages.
25 MHz to 644 MHz Endura™ Ruggedized Ultra-low Jitter Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9356AM-02A3A3310-125.000000 |
| Product Name | LVPECL \/ LVDS \/ HCSL Oscillators |
| Package / Form Factor | 2.5x2.0 |
| Frequency | 125 MHz |
| Frequency Stability | 50 ppm |