SiTime Corporation LVPECL \/ LVDS \/ HCSL Oscillators SiT9356AI-02A3A1810-26.000000

Description
25 MHz to 644 MHz Endura™ Ruggedized Ultra-low Jitter Differential XO
Request a Quote
Description
25 MHz to 644 MHz Endura™ Ruggedized Ultra-low Jitter Differential XO
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT9356 is a ruggedized ultra-low jitter differential XO designed for military and aerospace applications, operating from 1 MHz to 220 MHz with a typical phase jitter of 150 fs RMS (12 kHz to 20 MHz) and 9 fs/mV typical PSNR. It supports LVPECL, LVDS, HCSL, low-power HCSL, and FlexSwing signaling with factory-programmable frequency stability options of ±20, ±30, or ±50 ppm, and operates over a temperature range of -55°C to 125°C. The device features 0.04 or 0.1 ppb/g acceleration sensitivity, integrates on-chip power regulators, and is AEC-Q100 qualified. It is available in 2.0 x 1.6 mm, 2.5 x 2.0 mm, or 3.2 x 2.5 mm packages. The part number SiT9356AI-02A3A1810-26.000000 corresponds to a variant with a 26.000000 MHz frequency, LVPECL signaling, 1.8 V supply, and ultra-low g-sensitivity, all within the series specifications.

Datasheet Summary
Powered by GS/AI

The SiT9356 is a ruggedized ultra-low jitter differential XO designed for military and aerospace applications, operating from 1 MHz to 220 MHz with a typical phase jitter of 150 fs RMS (12 kHz to 20 MHz) and 9 fs/mV typical PSNR. It supports LVPECL, LVDS, HCSL, low-power HCSL, and FlexSwing signaling with factory-programmable frequency stability options of ±20, ±30, or ±50 ppm, and operates over a temperature range of -55°C to 125°C. The device features 0.04 or 0.1 ppb/g acceleration sensitivity, integrates on-chip power regulators, and is AEC-Q100 qualified. It is available in 2.0 x 1.6 mm, 2.5 x 2.0 mm, or 3.2 x 2.5 mm packages. The part number SiT9356AI-02A3A1810-26.000000 corresponds to a variant with a 26.000000 MHz frequency, LVPECL signaling, 1.8 V supply, and ultra-low g-sensitivity, all within the series specifications.

Suppliers

Company
Product
Description
Supplier Links
LVPECL \/ LVDS \/ HCSL Oscillators - SiT9356AI-02A3A1810-26.000000 - SiTime Corporation
Santa Clara, CA, United States
LVPECL \/ LVDS \/ HCSL Oscillators
SiT9356AI-02A3A1810-26.000000
LVPECL \/ LVDS \/ HCSL Oscillators SiT9356AI-02A3A1810-26.000000
25 MHz to 644 MHz Endura™ Ruggedized Ultra-low Jitter Differential XO

25 MHz to 644 MHz Endura™ Ruggedized Ultra-low Jitter Differential XO

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT9356AI-02A3A1810-26.000000
Product Name LVPECL \/ LVDS \/ HCSL Oscillators
Package / Form Factor 2.5x2.0
Frequency 26 MHz
Frequency Stability 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz TCXOs - SiT1552AI-JE-D74-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AI-J4-AA3-32.768 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
Frequency Stability 100 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534A-J4-0001 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 1.28E-4 MHz
Frequency Stability 100 ppm
View Details
Integrated Circuits (ICs) - Crystals/Oscillators/Resonators - Pre-programmed Oscillators - 2N333 - Shenzhen Shengyu Electronics Technology Limited
Specs
Frequency 133 MHz
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details