The SiT9356 is a ruggedized ultra-low jitter differential oscillator designed for military and aerospace applications, operating from 1 MHz to 220 MHz with 150 fs RMS typical phase jitter from 12 kHz to 20 MHz. It features FlexSwing output support, ±20, ±30, and ±50 ppm frequency stability options, and wide supply voltage ranges of 1.8 V, 2.5 V, 3.3 V, or 2.25 V to 3.63 V. The device is AEC-Q100 qualified, operates from -55°C to 125°C, and offers 0.04 or 0.1 ppb/g acceleration sensitivity. It is available in 2.0 x 1.6 mm, 2.5 x 2.0 mm, or 3.2 x 2.5 mm packages and integrates on-chip regulators to eliminate external LDOs.
25 MHz to 644 MHz Endura™ Ruggedized Ultra-low Jitter Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9356AI-01P1A2500-4.000000 |
| Product Name | LVPECL \/ LVDS \/ HCSL Ruggedized Oscillators |
| Package / Form Factor | 2.0x1.6 |
| Frequency | 4 MHz |
| Frequency Stability | 20 ppm |