The SiT9356 is a ruggedized ultra-low jitter differential XO designed for military and aerospace applications, operating from 1 MHz to 220 MHz with 150 fs RMS typical phase jitter (12 kHz to 20 MHz), ±20, ±30, and ±50 ppm frequency stabilities, and a wide temperature range of -55°C to 125°C. It supports LVPECL, LVDS, HCSL, low-power HCSL, and FlexSwing output signaling, with integrated power supply noise filtering and acceleration sensitivity of 0.04 or 0.1 ppb/g. The device is AEC-Q100 qualified and available in 2.0 x 1.6 mm, 2.5 x 2.0 mm, and 3.2 x 2.5 mm packages. The part number SiT9356AE-02P1B3320-
25 MHz to 644 MHz Endura™ Ruggedized Ultra-low Jitter Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9356AE-02P1B3320-125.000000 |
| Product Name | LVPECL \/ LVDS \/ HCSL Ruggedized Oscillators |
| Package / Form Factor | 2.0x1.6 |
| Frequency | 125 MHz |
| Frequency Stability | 20 ppm |