The SiT9356 is a ruggedized ultra-low jitter differential XO designed for military and aerospace applications, operating from 1 MHz to 220 MHz with typical phase jitter of 150 fs RMS (12 kHz to 20 MHz) and 9 fs/mV typical PSNR. It offers LVPECL, LVDS, HCSL, Low-power HCSL, and FlexSwing output options, with frequency stability options of ±20, ±30, or ±50 ppm and a wide temperature range of -55°C to 125°C. The device is AEC-Q100 qualified and features acceleration sensitivity of 0.04 or 0.1 ppb/g. It is available in 2.0 x 1.6 mm, 2.5 x 2.0 mm, or 3.2 x 2.5 mm packages and supports supply voltages of 1.8 V, 2.5 V, 3.3 V, or a wide continuous range of 1.71 V to 3.63 V. On-chip regulators eliminate the need for external LDOs, and FlexSwing enables independent control of voltage swing and DC offset.
25 MHz to 644 MHz Endura™ Ruggedized Ultra-low Jitter Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9356AE-02B8A2500-50.000000 |
| Product Name | LVPECL \/ LVDS \/ HCSL Ruggedized Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 50 MHz |
| Frequency Stability | 30 ppm |