The SiT9356 is a 1 MHz to 220 MHz Endura™ ruggedized differential XO designed for military and aerospace applications, featuring 0.04 or 0.1 ppb/g acceleration sensitivity, 150 fs RMS typical phase jitter from 12 kHz to 20 MHz, and AEC-Q100 qualification. It operates across -55°C to 125°C with supply voltages of 1.8 V, 2.5 V, 3.3 V, or a continuous range of 2.25 V to 3.63 V, and is available in 2.0 x 1.6 mm, 2.5 x 2.0 mm, or 3.2 x 2.5 mm packages. The device supports LVPECL, LVDS, HCSL, Low-power HCSL, and FlexSwing outputs, and integrates on-chip regulators to suppress power supply noise, eliminating the need for external LDOs.
25 MHz to 644 MHz Endura™ Ruggedized Ultra-low Jitter Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9356AE-02B1A3310-200.000000 |
| Product Name | LVPECL \/ LVDS \/ HCSL Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 200 MHz |
| Frequency Stability | 20 ppm |