The SiT9356 is a ruggedized ultra-low jitter differential XO designed for military and aerospace applications, operating from 1 MHz to 220 MHz with options for LVPECL, LVDS, HCSL, low-power HCSL, or FlexSwing signaling. It offers 0.04 or 0.1 ppb/g acceleration sensitivity, 150 fs RMS typical phase jitter (12 kHz to 20 MHz), and a wide operating temperature range of -55°C to 125°C. The device supports supply voltages of 1.8 V, 2.5 V, 3.3 V, or a continuous range up to 3.63 V, and includes integrated power supply noise filtering. It is AEC-Q100 qualified and available in 2.0 x 1.6 mm, 2.5 x 2.0 mm, or 3.2 x 2.5 mm packages. Frequency stability options include ±20 ppm, ±30 ppm, and ±50 ppm.
25 MHz to 644 MHz Endura™ Ruggedized Ultra-low Jitter Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9356AE-01P1B3300-48.000000 |
| Product Name | LVPECL \/ LVDS \/ HCSL Oscillators |
| Package / Form Factor | 2.0x1.6 |
| Frequency | 48 MHz |
| Frequency Stability | 20 ppm |