SiTime Corporation LVPECL \/ LVDS \/ HCSL Ruggedized Oscillators SiT9356AA-08A8A1820-100.000000

Description
25 MHz to 644 MHz Endura™ Ruggedized Ultra-low Jitter Differential XO
Request a Quote
Description
25 MHz to 644 MHz Endura™ Ruggedized Ultra-low Jitter Differential XO
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT9356 is a ruggedized ultra-low jitter differential XO designed for military and aerospace applications, operating from 1 MHz to 220 MHz with a typical phase jitter of 150 fs RMS (12 kHz to 20 MHz) and 9 fs/mV typical PSNR. It offers LVPECL, LVDS, HCSL, low-power HCSL, and FlexSwing signal options, with frequency stabilities of ±20, ±30, or ±50 ppm and a wide temperature range of -55°C to 125°C. The device is AEC-Q100 qualified and features acceleration sensitivity of 0.04 or 0.1 ppb/g. It supports supply voltages of 1.8 V, 2.5 V, and 3.3 V and is available in 2.0 × 1.6 mm, 2.5 × 2.0 mm, and 3.2 × 2.5 mm packages. Factory programmability enables customized configurations without long lead times.

Datasheet Summary
Powered by GS/AI

The SiT9356 is a ruggedized ultra-low jitter differential XO designed for military and aerospace applications, operating from 1 MHz to 220 MHz with a typical phase jitter of 150 fs RMS (12 kHz to 20 MHz) and 9 fs/mV typical PSNR. It offers LVPECL, LVDS, HCSL, low-power HCSL, and FlexSwing signal options, with frequency stabilities of ±20, ±30, or ±50 ppm and a wide temperature range of -55°C to 125°C. The device is AEC-Q100 qualified and features acceleration sensitivity of 0.04 or 0.1 ppb/g. It supports supply voltages of 1.8 V, 2.5 V, and 3.3 V and is available in 2.0 × 1.6 mm, 2.5 × 2.0 mm, and 3.2 × 2.5 mm packages. Factory programmability enables customized configurations without long lead times.

Suppliers

Company
Product
Description
Supplier Links
LVPECL \/ LVDS \/ HCSL Ruggedized Oscillators - SiT9356AA-08A8A1820-100.000000 - SiTime Corporation
Santa Clara, CA, United States
LVPECL \/ LVDS \/ HCSL Ruggedized Oscillators
SiT9356AA-08A8A1820-100.000000
LVPECL \/ LVDS \/ HCSL Ruggedized Oscillators SiT9356AA-08A8A1820-100.000000
25 MHz to 644 MHz Endura™ Ruggedized Ultra-low Jitter Differential XO

25 MHz to 644 MHz Endura™ Ruggedized Ultra-low Jitter Differential XO

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT9356AA-08A8A1820-100.000000
Product Name LVPECL \/ LVDS \/ HCSL Ruggedized Oscillators
Package / Form Factor 2.5x2.0
Frequency 100 MHz
Frequency Stability 30 ppm
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0240.040000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.2400 MHz
Frequency Stability 50 ppm
View Details
Oscillators - 1473-SIT1569AC-J3-25E-0090.000000-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0000.750000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 7.50E-4 MHz
Frequency Stability 50 ppm
View Details
Oscillators - SIT1552AI-JE-D14-32.768E-ND - DigiKey
Specs
Oscillator Type TCXO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Features / Standards Lead-Free
View Details