The SiT9356 is a ruggedized ultra-low jitter differential oscillator for military and aerospace applications, operating from 1 MHz to 220 MHz with a typical phase jitter of 150 fs RMS from 12 kHz to 20 MHz. It offers LVPECL, LVDS, HCSL, low-power HCSL, and FlexSwing output options, with frequency stability options of ±20, ±30, and ±50 ppm, and operates over a temperature range of -55°C to 125°C. The device is AEC-Q100 qualified and available in 2.0 x 1.6 mm, 2.5 x 2.0 mm, and 3.2 x 2.5 mm packages. It integrates on-chip regulators to suppress power supply noise and supports supply voltages of 1.8 V, 2.5 V, and 3.3 V with wide tolerance ranges.
25 MHz to 644 MHz Endura™ Ruggedized Ultra-low Jitter Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9356AA-02B8A2500-159.375000 |
| Product Name | LVPECL \/ LVDS \/ HCSL Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 159 MHz |
| Frequency Stability | 30 ppm |