The SiT9356 is a ruggedized ultra-low jitter differential XO designed for military and aerospace applications, operating from 1 MHz to 220 MHz with frequencies accurate to six decimal places. It offers LVPECL, LVDS, HCSL, low-power HCSL, and FlexSwing output options, with a typical phase jitter of 150 fs RMS from 12 kHz to 20 MHz and 9 fs/mV typical power supply noise rejection. The device supports supply voltages of 1.8 V, 2.5 V, 3.3 V, and a wide continuous range up to 3.63 V, with frequency stabilities of ±20, ±30, or ±50 ppm and a temperature range of -55°C to 125°C. It is available in 2.0 x 1.6 mm, 2.5 x 2.0 mm, or 3.2 x 2.5 mm packages and is AEC-Q100 qualified. Acceleration sensitivity is 0.04 ppb/g or 0.1 ppb/g depending on configuration. An integrated FlexSwing output driver and on-chip power regulators eliminate the need for external components.
25 MHz to 644 MHz Endura™ Ruggedized Ultra-low Jitter Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9356AA-02A8A3310-100.000000 |
| Product Name | LVPECL \/ LVDS \/ HCSL Ruggedized Oscillators |
| Package / Form Factor | 2.5x2.0 |
| Frequency | 100 MHz |
| Frequency Stability | 30 ppm |