The SiT9347 is a 220.000001 MHz to 725 MHz differential MEMS oscillator with ultra-low jitter, designed for high-reliability applications in aerospace, industrial, and defense systems. It supports LVPECL, Low-swing LVPECL, LVDS, and HCSL output signaling, with a maximum HCSL frequency of 500 MHz. The device offers frequency stability as low as ±10 ppm and operates over a temperature range of -40°C to 105°C. It features 0.1 ppb/g acceleration sensitivity and 0.1 ps RMS phase jitter. Available in industry-standard packages of 3.2 x 2.5 mm², 5.0 x 3.2 mm², and 7.0 x 5.0 mm², the part integrates on-chip regulators to eliminate the need for an external LDO. This variant operates at 270 MHz with 3.3 V supply, LVDS signaling, and an output enable pin.
220 to 725 MHz, Ultra-low Jitter, ±10 to ±50 ppm Differential Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9347AI-2E2A33E270.000000 |
| Product Name | LVPECL \/ LVDS \/ HCSL Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 270 MHz |
| Frequency Stability | 25 ppm |