The SiT9347 is a 220.000001 MHz to 725 MHz differential MEMS oscillator with ultra-low jitter, designed for high-reliability applications in aerospace, defense, and industrial environments. It supports LVPECL, LVDS, HCSL, and low-swing LVPECL outputs, with a frequency stability as low as ±10 ppm and an operating temperature range of -40°C to 105°C. The device features 0.1 ppb/g acceleration sensitivity and 0.1 ps RMS phase jitter. Available in industry-standard 3.2 × 2.5 mm², 5.0 × 3.2 mm², and 7.0 × 5.0 mm² packages, it integrates on-chip regulators to eliminate the need for an external LDO. The part includes an output enable function and operates on a 2.5 V, 2.8 V, 3.0 V, or 3.3 V supply.
220 to 725 MHz, Ultra-low Jitter, ±10 to ±50 ppm Differential Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9347AE-2CFA33N250.000000 |
| Product Name | LVPECL \/ LVDS \/ HCSL Ruggedized Oscillators |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 250 MHz |
| Frequency Stability | 10 ppm |