The SiT9347 is a 220.000001 MHz to 725 MHz differential MEMS oscillator designed for low-jitter, high-reliability applications in aerospace, industrial, and defense systems. It supports LVPECL, LVDS, and HCSL output signaling, with a maximum frequency of 500 MHz for HCSL. It offers frequency stability as low as ±10 ppm, 0.1 ps RMS phase jitter, and 0.1 ppb/g acceleration sensitivity. The device operates over a temperature range of -40°C to 105°C and is available in 3.2 x 2.5 mm², 5.0 x 3.2 mm², and 7.0 x 5.0 mm² packages. Integrated on-chip regulators eliminate the need for an external LDO. The specific part SIT9347AE-1BFA33N400
220 to 725 MHz, Ultra-low Jitter, ±10 to ±50 ppm Differential Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SIT9347AE-1BFA33N400.000000 |
| Product Name | LVPECL \/ LVDS \/ HCSL Ruggedized Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 400 MHz |
| Frequency Stability | 10 ppm |