The SiT9347 is a 220.000001 MHz to 725 MHz differential MEMS oscillator designed for low-jitter, high-reliability applications in aerospace, industrial, and defense systems. It supports LVPECL, Low-swing LVPECL, LVDS, and HCSL output signaling, with HCSL limited to 500 MHz. The device offers frequency stability as low as ±10 ppm, 0.1 ps RMS phase jitter, and 0.1 ppb/g acceleration sensitivity. It operates over a temperature range of -40°C to 105°C and is housed in industry-standard packages of 3.2 × 2.5 mm², 5.0 × 3.2 mm², or 7.0 × 5.0 mm². Power supply options include 2.5 V, 2.8 V, 3.0 V, and 3.3 V, with integrated on-chip regulators to reject power supply noise.
220 to 725 MHz, Ultra-low Jitter, ±10 to ±50 ppm Differential Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9347AC-2BFA25E240.474000 |
| Product Name | LVPECL \/ LVDS \/ HCSL Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 240 MHz |
| Frequency Stability | 10 ppm |