The SiT9347 is a 220.000001 MHz to 725 MHz differential MEMS oscillator designed for low-jitter, high-reliability applications in aerospace, industrial, and defense systems. It supports LVPECL, low-swing LVPECL, LVDS, and HCSL output signaling, with HCSL limited to 500 MHz. The device offers frequency stability as low as ±10 ppm, 0.1 ps RMS phase jitter, and 0.1 ppb/g acceleration sensitivity for harsh environments. Operating temperature range is -40°C to 105°C. It is available in industry-standard packages of 3.2 x 2.5 mm², 5.0 x 3.2 mm², or 7.0 x 5.0 mm², and integrates on-chip regulators to eliminate the need for an external LDO.
220 to 725 MHz, Ultra-low Jitter, ±10 to ±50 ppm Differential Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9347AB-2BFA33E300.000000 |
| Product Name | LVPECL \/ LVDS \/ HCSL Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 300 MHz |
| Frequency Stability | 10 ppm |