The SiT9347 is a 220.000001 MHz to 725 MHz differential MEMS oscillator designed for low-jitter, high-reliability applications in aerospace, industrial, and defense systems. It supports LVPECL, LVDS, HCSL, and low-swing LVPECL output signaling with 0.1 ps RMS phase jitter and ±10 ppm frequency stability. It features 0.1 ppb/g acceleration sensitivity, operates from -40°C to 105°C, and integrates on-chip regulators to eliminate external LDOs. It is available in 3.2 x 2.5 mm², 5.0 x 3.2 mm², and 7.0 x 5.0 mm² packages. The variant SIT9347AB-2B1A25N221
220 to 725 MHz, Ultra-low Jitter, ±10 to ±50 ppm Differential Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SIT9347AB-2B1A25N221.000000 |
| Product Name | LVPECL \/ LVDS \/ HCSL Ruggedized Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 221 MHz |
| Frequency Stability | 20 ppm |