The SiT9346 is a 1 MHz to 220 MHz differential MEMS oscillator engineered for low-jitter, high-reliability applications in harsh environments. It supports LVPECL, LVDS, HCSL, and low-swing LVPECL output signaling, with a frequency stability as low as ±10 ppm and phase jitter of 0.1 ps RMS. The device operates over temperature ranges from -40°C to 105°C and features integrated on-chip regulators to suppress power supply noise. It is available in industry-standard packages of 7.0 x 5.0 mm², 5.0 x 3.2 mm², and 3.2 x 2.5 mm². This variant uses a 3.3 V supply and includes output enable functionality.
1 to 220 MHz, Ultra-low Jitter, ±10 to ±50 ppm Differential Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SIT9346AI-4BFA33N100.000000 |
| Product Name | LVPECL \/ LVDS \/ HCSL Ruggedized Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 100 MHz |
| Frequency Stability | 10 ppm |