The SiT9346 is a 1 MHz to 220 MHz differential MEMS oscillator designed for low-jitter, high-reliability applications in aerospace, industrial, and defense systems. It features industry-standard packages in 7.0 x 5.0 mm², 5.0 x 3.2 mm², or 3.2 x 2.5 mm² form factors, with LVPECL output signaling, 0.1 ps RMS phase jitter, frequency stability of ±25 ppm, and operation across a temperature range of -40°C to 105°C. The device integrates on-chip regulators to suppress power supply noise and maintains 0.1 ppb/g acceleration sensitivity for harsh environments.
1 to 220 MHz, Ultra-low Jitter, ±10 to ±50 ppm Differential Oscillator
MEMS OSC XO 200.000000MHZ LVDS
| SiTime Corporation | DigiKey | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | SIT9346AI-2E3A25E200.000000 | 1473-SIT9346AI-2E3A25E200.000000-ND |
| Product Name | LVPECL \/ LVDS \/ HCSL Ruggedized Oscillators | Oscillators |
| Package / Form Factor | 7.0x5.0 | Surface Mount; 6-SMD, No Lead Exposed Pad |
| Frequency | 200 MHz | |
| Frequency Stability | 50 ppm | 50 ppm |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |