The SiT9346 is a 1 MHz to 220 MHz differential MEMS oscillator engineered for low-jitter, high-reliability applications in aerospace, industrial, and defense systems. It offers LVPECL, LVDS, HCSL, and low-swing LVPECL output signaling, with phase jitter as low as 0.1 ps RMS and frequency stability as tight as ±10 ppm. Operating over a temperature range of -40°C to 105°C, it features 0.1 ppb/g acceleration sensitivity for harsh environments and integrates on-chip regulators to reject power supply noise. The device is available in industry-standard packages of 7.0 x 5.0 mm², 5.0 x 3.2 mm², and 3.2 x 2.5 mm² with center pad options. The specific variant SIT9346AI-2E2A33E159
1 to 220 MHz, Ultra-low Jitter, ±10 to ±50 ppm Differential Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SIT9346AI-2E2A33E159.375000 |
| Product Name | LVPECL \/ LVDS \/ HCSL Ruggedized Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 159 MHz |
| Frequency Stability | 25 ppm |