The SiT9346 is a 1 MHz to 220 MHz differential MEMS oscillator designed for low-jitter, high-reliability applications in aerospace, industrial, and defense systems. It is available in industry-standard packages of 7.0 x 5.0 mm², 5.0 x 3.2 mm², or 3.2 x 2.5 mm². The device supports LVPECL, LVDS, HCSL, and low-swing LVPECL output signaling, with frequency stability as low as ±10 ppm and phase jitter of 0.1 ps RMS. It operates over temperature ranges up to -40°C to 105°C and integrates on-chip regulators to suppress power supply noise. Acceleration sensitivity is 0.1 ppb/g for harsh environments.
1 to 220 MHz, Ultra-low Jitter, ±10 to ±50 ppm Differential Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SIT9346AI-2CFA33E156.250000 |
| Product Name | LVPECL \/ LVDS \/ HCSL Ruggedized Oscillators |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 156 MHz |
| Frequency Stability | 10 ppm |