The SiT9346 is a 1 MHz to 220 MHz differential MEMS oscillator designed for low-jitter, high-reliability applications in aerospace, industrial, and defense systems. It is housed in a 5.0 x 3.2 mm² package with a center pad and features LVPECL output signaling. The device offers frequency stability of ±25 ppm, operates over a temperature range of -40°C to 85°C, and is powered by a 3.3 V supply. It achieves 0.1 ps RMS phase jitter and has an acceleration sensitivity of 0.1 ppb/g, making it suitable for harsh environments. The oscillator integrates on-chip regulators to reject power supply noise, eliminating the need for an external LDO.
1 to 220 MHz, Ultra-low Jitter, ±10 to ±50 ppm Differential Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SIT9346AI-2C3A33E200.000000 |
| Product Name | LVPECL \/ LVDS \/ HCSL Ruggedized Oscillators |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 200 MHz |
| Frequency Stability | 50 ppm |