The SiT9122 is a high-performance differential oscillator offering output frequencies between 220 MHz and 625 MHz with LVPECL or LVDS signaling, ±10 ppm frequency stability, and 0.6 ps RMS phase jitter over a 12 kHz to 20 MHz bandwidth. It is available in industry-standard 3.2x2.5 mm, 5.0x3.2 mm, and 7.0x5.0 mm packages, operates over industrial (-40 to +85 °C) and extended commercial (-20 to +70 °C) temperature ranges, and supports supply voltages of 2.25 V to 3.63 V. Start-up and resume times are 6 to 10 ms, and standby current is 100 µA.
220 to 625 MHz, ±10 to ±50 ppm Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9122AI-2C2-33E625.000000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 625 MHz |
| Frequency Stability | 25 ppm |