SiT9122 is a high-performance differential oscillator providing output frequencies between 220 MHz and 625 MHz with LVPECL or LVDS signaling, available in industry-standard 3.2x2.5, 5.0x3.2, and 7.0x5.0 mm packages. It offers frequency stability as low as ±10 ppm, 0.6 ps RMS phase jitter over 12 kHz to 20 MHz bandwidth, and operates across industrial (-40 to +85 °C) and extended commercial (-20 to +70 °C) temperature ranges. Supply voltage ranges from 2.25 to 3.63 V, with typical current consumption of 61 mA for LVPECL and 47 mA for LVDS. Start-up and resume times are both 6 to 10 ms, and the device meets MIL-STD-883F and JESD22 reliability standards with MSL1 moisture sensitivity rating.
220 to 625 MHz, ±10 to ±50 ppm Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9122AI-2C2-33E224.000000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 224 MHz |
| Frequency Stability | 25 ppm |