The SiT9122 is a high-performance differential oscillator generating frequencies between 220 MHz and 625 MHz with LVPECL or LVDS outputs, offering ±10 ppm frequency stability, 0.6 ps RMS phase jitter over 12 kHz to 20 MHz bandwidth, and operating temperatures from -40°C to +85°C. It is available in industry-standard packages of 3.2x2.5 mm, 5.0x3.2 mm, and 7.0x5.0 mm, with a supply voltage range of 2.25 V to 3.63 V. The device supports OE and ST control pins for output enable and standby modes, with start-up and resume times of up to 10 ms. It complies with MIL-STD-883F, JESD22, and MSL1 moisture sensitivity standards.
220 to 625 MHz, ±10 to ±50 ppm Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9122AI-2C1-33E440.000000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 440 MHz |
| Frequency Stability | 20 ppm |