The SiT9122 is a 220 to 625 MHz high-performance differential oscillator with LVPECL or LVDS outputs, offering frequency stability from ±10 ppm to ±50 ppm and 0.6 ps RMS phase jitter over 12 kHz to 20 MHz bandwidth. It operates across industrial (-40 to +85 °C) and extended commercial (-20 to +70 °C) temperature ranges and is available in industry-standard 3.2x2.5, 5.0x3.2, or 7.0x5.0 mm packages. Supply voltage ranges from 2.25 V to 3.63 V, with standby current as low as 100 µA and output disable leakage current less than 1 µA. It meets MIL-STD-883F, JESD22, and MSL1 @ 260°C environmental standards.
220 to 625 MHz, ±10 to ±50 ppm Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SIT9122AI-2B2-XXE555.000000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 555 MHz |
| Frequency Stability | 25 ppm |