The SiT9122 is a high-performance differential oscillator supporting frequencies between 220 MHz and 625 MHz with LVPECL or LVDS output signaling. It is available in industry-standard packages of 3.2x2.5, 5.0x3.2, and 7.0x5.0 mm, and operates over industrial (-40 to +85 °C) and extended commercial (-20 to +70 °C) temperature ranges. Frequency stability is specified as ±10, ±20, ±25, or ±50 ppm inclusive of initial tolerance, temperature, supply voltage, and load variations. RMS phase jitter is as low as 0.6 ps over a 12 kHz to 20 MHz bandwidth. Supply voltage ranges from 2.25 V to 3.63 V. Start-up and resume times are 6 to 10 ms, and current consumption is 61 to 69 mA for LVPECL and 47 to 55 mA for LVDS. It meets MIL-STD-883F and JESD22 standards for shock, vibration, temperature cycling, solderability, and has MSL1 moisture sensitivity rating.
220 to 625 MHz, ±10 to ±50 ppm Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9122AI-2B2-33S300.000000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 300 MHz |
| Frequency Stability | 25 ppm |