The SiT9122 is a high-performance differential oscillator covering frequencies from 220 MHz to 625 MHz with output types LVPECL and LVDS, available in 3.2x2.5, 5.0x3.2, and 7.0x5.0 mm package sizes. It offers frequency stability of ±10 ppm, ±20 ppm, ±25 ppm, or ±50 ppm inclusive of initial tolerance, temperature, supply voltage, and load variations, and achieves 0.6 ps RMS phase jitter over 12 kHz to 20 MHz bandwidth. Operating temperature ranges are -40°C to +85°C for industrial and -20°C to +70°C for extended commercial. Supply voltage supports 2.25 V to 3.63 V. The device complies with MIL-STD-883F, JESD22, and MSL1 @ 260°C standards.
220 to 625 MHz, ±10 to ±50 ppm Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9122AI-2B1-25E270.000000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 270 MHz |
| Frequency Stability | 20 ppm |