SiTime Corporation Differential Oscillators SiT9122AI-1BF-25S240.000000

Description
220 to 625 MHz, ±10 to ±50 ppm Differential XO
Request a Quote
Description
220 to 625 MHz, ±10 to ±50 ppm Differential XO
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

SiT9122 is a high-performance differential oscillator generating frequencies between 220 MHz and 625 MHz with LVPECL or LVDS output signaling. It is available in industry-standard packages of 3.2x2.5, 5.0x3.2, and 7.0x5.0 mm. Frequency stability is specified as ±10 ppm, ±20 ppm, ±25 ppm, or ±50 ppm, inclusive of initial tolerance, temperature, supply voltage, and load variations. Phase jitter is 0.6 ps RMS over a 12 kHz to 20 MHz bandwidth. Operating temperature ranges from -40°C to +85°C for industrial and -20°C to +70°C for extended commercial use. Supply voltage options include 2.25 V to 3.63 V. It meets MIL-STD-883F, JESD22, and MSL1 @ 260°C environmental standards.

Datasheet Summary
Powered by GS/AI

SiT9122 is a high-performance differential oscillator generating frequencies between 220 MHz and 625 MHz with LVPECL or LVDS output signaling. It is available in industry-standard packages of 3.2x2.5, 5.0x3.2, and 7.0x5.0 mm. Frequency stability is specified as ±10 ppm, ±20 ppm, ±25 ppm, or ±50 ppm, inclusive of initial tolerance, temperature, supply voltage, and load variations. Phase jitter is 0.6 ps RMS over a 12 kHz to 20 MHz bandwidth. Operating temperature ranges from -40°C to +85°C for industrial and -20°C to +70°C for extended commercial use. Supply voltage options include 2.25 V to 3.63 V. It meets MIL-STD-883F, JESD22, and MSL1 @ 260°C environmental standards.

Suppliers

Company
Product
Description
Supplier Links
Differential Oscillators - SiT9122AI-1BF-25S240.000000 - SiTime Corporation
Santa Clara, CA, United States
Differential Oscillators
SiT9122AI-1BF-25S240.000000
Differential Oscillators SiT9122AI-1BF-25S240.000000
220 to 625 MHz, ±10 to ±50 ppm Differential XO

220 to 625 MHz, ±10 to ±50 ppm Differential XO

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT9122AI-1BF-25S240.000000
Product Name Differential Oscillators
Package / Form Factor 3.2x2.5
Frequency 240 MHz
Frequency Stability 10 ppm
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0000.700000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 7.00E-4 MHz
Frequency Stability 50 ppm
View Details
Oscillators - SIT1532AI-J4-D26-32.768DDKR-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Features / Standards Lead-Free
View Details
32 kHz Oscillators - SiT1533AI-H4-D14-32.768 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0328 MHz
Frequency Stability 100 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0196.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.1960 MHz
Frequency Stability 50 ppm
View Details