The SiT9122 is a high-performance differential oscillator generating frequencies between 220 MHz and 625 MHz with industry-standard packages of 3.2x2.5, 5.0x3.2, and 7.0x5.0 mm. It supports LVPECL and LVDS output signaling, offers frequency stability as low as ±10 ppm, and achieves 0.6 ps RMS phase jitter over a 12 kHz to 20 MHz bandwidth. Operating temperature ranges include industrial (-40 to +85 °C) and extended commercial (-20 to +70 °C). Supply voltage operates over 2.25 to 3.63 V, with start-up and resume times under 10 ms. The device meets MIL-STD-883F, JESD22, and MSL1 @ 260°C environmental standards.
220 to 625 MHz, ±10 to ±50 ppm Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9122AC-2D3-25E233.000000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 233 MHz |
| Frequency Stability | 50 ppm |