The SiT9122 is a high-performance differential oscillator offering output frequencies between 220 MHz and 625 MHz with LVPECL or LVDS signaling. It operates with supply voltages of 2.25 V to 3.63 V and provides frequency stability of ±10 ppm, ±20 ppm, ±25 ppm, or ±50 ppm, inclusive of initial tolerance, temperature, supply voltage, and load variations. The device features 0.6 ps RMS phase jitter over a 12 kHz to 20 MHz bandwidth and is available in industry-standard packages of 3.2×2.5 mm, 5.0×3.2 mm, and 7.0×5.0 mm. Operating temperature ranges are -40 °C to +85 °C for industrial and -20 °C to +70 °C for extended commercial use. It complies with MIL-STD-883F, JESD22, and MSL1 @ 260°C standards.
220 to 625 MHz, ±10 to ±50 ppm Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9122AC-2C3-33E297.000000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 297 MHz |
| Frequency Stability | 50 ppm |