The SiT9122 is a high-performance differential oscillator providing output frequencies between 220 MHz and 625 MHz with frequency stability as low as ±10 ppm and RMS phase jitter of 0.6 ps over a 12 kHz to 20 MHz bandwidth. It supports LVPECL and LVDS output signaling, operates from a 2.25 V to 3.63 V supply, and is available in industry-standard packages of 3.2x2.5 mm, 5.0x3.2 mm, and 7.0x5.0 mm. It is qualified for industrial (-40 to +85 °C) and extended commercial (-20 to +70 °C) temperature ranges, meets MIL-STD-883F and JESD22 standards for environmental robustness, and has a maximum operating current of 69 mA for LVPECL or 55 mA for LVDS. The part includes enable and standby modes with low current consumption in disabled states.
220 to 625 MHz, ±10 to ±50 ppm Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9122AC-2C2-25E303.000000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 303 MHz |
| Frequency Stability | 25 ppm |