The SiT9122 is a high-performance differential oscillator providing frequencies between 220 MHz and 625 MHz with LVPECL or LVDS outputs. It is available in industry-standard packages of 3.2x2.5, 5.0x3.2, or 7.0x5.0 mm. Frequency stability is specified as low as ±10 ppm, with RMS phase jitter of 0.6 ps over a 12 kHz to 20 MHz bandwidth. Operating temperature ranges include industrial (-40 to +85 °C) and extended commercial (-20 to +70 °C). Supply voltage supports 2.25 to 3.63 V. Start-up and resume times are 6 to 10 ms. The device complies with MIL-STD-883F, JESD22, and MSL1 @ 260°C for environmental reliability.
220 to 625 MHz, ±10 to ±50 ppm Differential XO
270MHz XO (Standard) LVDS Oscillator 2.5V Enable/Disable 6-SMD, No Lead
| SiTime Corporation | DigiKey | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | SIT9122AC-2B2-25E270.000000 | 1473-SIT9122AC-2B2-25E270.000000-ND |
| Product Name | Differential Oscillators | Oscillators |
| Package / Form Factor | 3.2x2.5 | Surface Mount; 6-SMD, No Lead |
| Frequency | 270 MHz | |
| Frequency Stability | 25 ppm | 25 ppm |
| Operating Temperature | -20 to 70 C (-4 to 158 F) | -20 to 70 C (-4 to 158 F) |