The SiT9122 is a high-performance differential oscillator covering frequencies from 220 MHz to 625 MHz with LVPECL or LVDS outputs, offering frequency stability as low as ±10 ppm, 0.6 ps RMS phase jitter over 12 kHz to 20 MHz, and operating temperatures from -40 °C to +85 °C. It is available in industry-standard packages of 3.2x2.5, 5.0x3.2, and 7.0x5.0 mm, with supply voltages of 2.25 V to 3.63 V, and meets MIL-STD-883F, JESD22, and MSL1 standards for mechanical shock, vibration, temperature cycling, solderability, and moisture sensitivity.
220 to 625 MHz, ±10 to ±50 ppm Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9122AC-1CF-33E500.000000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 500 MHz |
| Frequency Stability | 10 ppm |