SiT9121 is a high-performance differential oscillator offering output frequencies from 1 MHz to 220 MHz with LVPECL or LVDS signaling, 0.6 ps RMS phase jitter over 12 kHz to 20 MHz bandwidth, and frequency stability of ±10 ppm. It operates across industrial (-40°C to +85°C) and extended commercial (-20°C to +70°C) temperature ranges, and is housed in industry-standard packages of 3.2 x 2.5 mm, 5.0 x 3.2 mm, or 7.0 x 5.0 mm. Supply voltage ranges from 2.25 V to 3.63 V. The part meets MIL-STD-883F for mechanical shock and vibration, JESD22 for temperature cycling, and is rated MSL1 for moisture sensitivity.
1 to 220 MHz, ±10 to ±50 ppm Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9121AI-2DF-33E125.000000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 125 MHz |
| Frequency Stability | 10 ppm |