The SiT9121 is a high-performance differential oscillator offering frequencies from 1 MHz to 220 MHz with frequency stability as low as ±10 ppm and 0.6 ps RMS phase jitter over a 12 kHz to 20 MHz bandwidth. It supports LVPECL and LVDS output signaling and is available in industry-standard packages measuring 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm. Operating across industrial (-40 °C to +85 °C) and extended commercial (-20 °C to +70 °C) temperature ranges, it complies with MIL-STD-883F, JESD22, and MSL1 at 260 °C for shock, vibration, temperature cycling, and moisture sensitivity. The device operates from a 2.25 V to 3.63 V supply and includes enable and standby control functions with low current draw in disabled states.
1 to 220 MHz, ±10 to ±50 ppm Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9121AI-2D3-33E60.000000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 60 MHz |
| Frequency Stability | 50 ppm |