The SiT9121 is a high-performance differential oscillator generating frequencies from 1 MHz to 220 MHz with ±10 ppm frequency stability and 0.6 ps RMS phase jitter over 12 kHz to 20 MHz bandwidth. It supports LVPECL and LVDS output signaling types and is available in industry-standard packages of 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm. Operating temperature ranges include industrial (-40 to +85 °C) and extended commercial (-20 to +70 °C) ranges. The device operates with supply voltages of 2.25 V to 3.63 V and includes enable and standby functions with low power consumption in standby mode. It meets MIL-STD-883F, JESD22, and MSL1 moisture sensitivity standards.
MEMS OSC XO 200.0000MHZ LVDS SMD Product overview: SIT9121AI-2D2-33E200
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Timers |
| Product Number | 172-SIT9121AI-2D2-33E200.000000 |
| Product Name | SMD 200.0000MHZ Clock and Timing IC |
| Bus Interface | LVDS |
| Package Type | Strip |
| Supply Voltage | 3.3 volts |